Panasonic Pir Motion Sensor, 3.5M, 2.3-4Vdc; Sensing Range Max Panasonic EKMB4391112K

Description
PIR MOTION SENSOR, 3.5M, 2.3-4VDC; Sensing Range Max:3.5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:97°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, 3.5M, 2.3-4VDC; Sensing Range Max:3.5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:97°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, 3.5M, 2.3-4Vdc; Sensing Range Max Panasonic - 36AJ6758 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 3.5M, 2.3-4Vdc; Sensing Range Max Panasonic
36AJ6758
Pir Motion Sensor, 3.5M, 2.3-4Vdc; Sensing Range Max Panasonic 36AJ6758
PIR MOTION SENSOR, 3.5M, 2.3-4VDC; Sensing Range Max:3.5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:97°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes

PIR MOTION SENSOR, 3.5M, 2.3-4VDC; Sensing Range Max:3.5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:97°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 36AJ6758
Product Name Pir Motion Sensor, 3.5M, 2.3-4Vdc; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2520166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Surface
View Details