Panasonic Pir Motion Sensor, 17M, 2.3-4Vdc; Sensing Range Max Panasonic EKMB4306111K

Description
PIR MOTION SENSOR, 17M, 2.3-4VDC; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:62°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, 17M, 2.3-4VDC; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:62°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, 17M, 2.3-4Vdc; Sensing Range Max Panasonic - 36AJ6751 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 17M, 2.3-4Vdc; Sensing Range Max Panasonic
36AJ6751
Pir Motion Sensor, 17M, 2.3-4Vdc; Sensing Range Max Panasonic 36AJ6751
PIR MOTION SENSOR, 17M, 2.3-4VDC; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:62°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes

PIR MOTION SENSOR, 17M, 2.3-4VDC; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:62°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 36AJ6751
Product Name Pir Motion Sensor, 17M, 2.3-4Vdc; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Ceiling Mount; Ceiling
View Details