Panasonic Pir Motion Sensor, 17M, 2.3-4V; Sensing Range Max Panasonic EKMB4303112K

Description
PIR MOTION SENSOR, 17M, 2.3-4V; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:102°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, 17M, 2.3-4V; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:102°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, 17M, 2.3-4V; Sensing Range Max Panasonic - 36AJ6743 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 17M, 2.3-4V; Sensing Range Max Panasonic
36AJ6743
Pir Motion Sensor, 17M, 2.3-4V; Sensing Range Max Panasonic 36AJ6743
PIR MOTION SENSOR, 17M, 2.3-4V; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:102°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes

PIR MOTION SENSOR, 17M, 2.3-4V; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:102°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 36AJ6743
Product Name Pir Motion Sensor, 17M, 2.3-4V; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.01 - PIR movement detectors - 180182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details