Panasonic Pir Motion Sensor, 17M, 2.3-4V; Sensing Range Max Panasonic EKMB4303111K

Description
PIR MOTION SENSOR, 17M, 2.3-4V; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:102°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes
Description
PIR MOTION SENSOR, 17M, 2.3-4V; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:102°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The PIR Motion Sensor "PaPIRs" EKMB430311K is designed for long-distance detection with a maximum sensing range of 17 meters. It operates within a supply voltage range of 2.3 to 4.0 VDC and has a low current consumption of up to 6 OºA. The sensor features a detection area with a horizontal beam angle of 102 degrees and a vertical beam angle of 92 degrees. It is capable of detecting human movement at a speed of 1.0 m/s, with performance varying based on the temperature difference between the target and the environment. The sensor is rated for ambient temperatures from -20 to +60°C and is RoHS compliant. Proper installation requires the sensor lens to be positioned at least 7.1 mm above the chassis to maintain detection capability.

Datasheet Summary
Powered by GS/AI

The PIR Motion Sensor "PaPIRs" EKMB430311K is designed for long-distance detection with a maximum sensing range of 17 meters. It operates within a supply voltage range of 2.3 to 4.0 VDC and has a low current consumption of up to 6 OºA. The sensor features a detection area with a horizontal beam angle of 102 degrees and a vertical beam angle of 92 degrees. It is capable of detecting human movement at a speed of 1.0 m/s, with performance varying based on the temperature difference between the target and the environment. The sensor is rated for ambient temperatures from -20 to +60°C and is RoHS compliant. Proper installation requires the sensor lens to be positioned at least 7.1 mm above the chassis to maintain detection capability.

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, 17M, 2.3-4V; Sensing Range Max Panasonic - 36AJ6742 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, 17M, 2.3-4V; Sensing Range Max Panasonic
36AJ6742
Pir Motion Sensor, 17M, 2.3-4V; Sensing Range Max Panasonic 36AJ6742
PIR MOTION SENSOR, 17M, 2.3-4V; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:102°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes

PIR MOTION SENSOR, 17M, 2.3-4V; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:102°; Response Time:-; Product Range:PaPIRs EKMB (WL) Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 36AJ6742
Product Name Pir Motion Sensor, 17M, 2.3-4V; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 7191879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
View Details
Type 18.41 - PIR movement detectors 10A - 184182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details