PIR MOTION SENSOR, 7M, 2.3-4VDC, DIGITAL; Sensing Range Max:7m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:90°; Response Time:-; Product Range:EKMB WL Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motion and Occupancy Detectors |
| Product Number | 50AJ9619 |
| Product Name | Pir Motion Sensor, 7M, 2.3-4Vdc, Digital; Sensing Range Max Panasonic |
| Type | Passive Infrared, PIRs |