PIR MOTION SENSOR, 3.5M, 4VDC, WHITE; Sensing Range Max:3.5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:99°; Response Time:-; Product Range:EKMB WL Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motion and Occupancy Detectors |
| Product Number | 05AJ8697 |
| Product Name | Pir Motion Sensor, 3.5M, 4Vdc, White; Sensing Range Max Panasonic |
| Type | Passive Infrared, PIRs |