Panasonic Pir Sensor, 12M, 2.3V To 4V; Sensing Range Max Panasonic EKMB1304112K

Description
PIR SENSOR, 12M, 2.3V TO 4V; Sensing Range Max:12m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:40°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
PIR SENSOR, 12M, 2.3V TO 4V; Sensing Range Max:12m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:40°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, 12M, 2.3V To 4V; Sensing Range Max Panasonic - 15AC8227 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, 12M, 2.3V To 4V; Sensing Range Max Panasonic
15AC8227
Pir Sensor, 12M, 2.3V To 4V; Sensing Range Max Panasonic 15AC8227
PIR SENSOR, 12M, 2.3V TO 4V; Sensing Range Max:12m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:40°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

PIR SENSOR, 12M, 2.3V TO 4V; Sensing Range Max:12m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:40°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 15AC8227
Product Name Pir Sensor, 12M, 2.3V To 4V; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Type 18.A1 - PIR movement detectors - 18A182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details