The EKMB1304111K is a passive infrared motion sensor in the EKMB(WL) series, designed for battery-powered IoT and smart home applications. It features a wall-mount installation type with a detection range of up to 12 meters in the first step lens, 6 meters in the second, and 3 meters in the third, with a detection zone of 40° horizontal and 105° vertical, and 68 detection beams. The sensor consumes 6μA in standby mode and provides a digital output. It operates with a power supply voltage of 2.3V to 4.0V and has a circuit stability time of up to 10 seconds after power-on. The device is rated for ambient temperatures from -20°C to +60°C and includes a pearl white lens. The output current is limited to 100μA, and detection requires a temperature difference of at least 4°C between the target and surroundings.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC7060 |
| Product Name | Ekmb (Wl) Serie Panasonic |