Panasonic Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 6Ua; Sensing Range Max Panasonic EKMB1303113

Description
PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 6uA; Sensing Range Max:12m; Supply Voltage Min:-0.3VDC; Supply Voltage Max:4.5VDC; Beam Angle:102°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 6uA; Sensing Range Max:12m; Supply Voltage Min:-0.3VDC; Supply Voltage Max:4.5VDC; Beam Angle:102°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 6Ua; Sensing Range Max Panasonic - 26T3944 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 6Ua; Sensing Range Max Panasonic
26T3944
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 6Ua; Sensing Range Max Panasonic 26T3944
PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 6uA; Sensing Range Max:12m; Supply Voltage Min:-0.3VDC; Supply Voltage Max:4.5VDC; Beam Angle:102°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes

PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 6uA; Sensing Range Max:12m; Supply Voltage Min:-0.3VDC; Supply Voltage Max:4.5VDC; Beam Angle:102°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 26T3944
Product Name Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 6Ua; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.51 - PIR movement and presence detectors 10A - 18518230B300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 519400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details