Panasonic Motion Sensors - Motion Sensors - Optical - EKMB1300100K EKMB1300100K

Description
Manufacturer: Panasonic Win Source Part Number: 870282-EKMB1300100K Series: WL Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) - Digital Output Package: Bulk Family Name: EKMB1300100 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870282-EKMB1300100K Series: WL Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) - Digital Output Package: Bulk Family Name: EKMB1300100 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - EKMB1300100K - 870282-EKMB1300100K - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - EKMB1300100K
870282-EKMB1300100K
Motion Sensors - Motion Sensors - Optical - EKMB1300100K 870282-EKMB1300100K
Manufacturer: Panasonic Win Source Part Number: 870282-EKMB1300100K Series: WL Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) - Digital Output Package: Bulk Family Name: EKMB1300100 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500

Manufacturer: Panasonic
Win Source Part Number: 870282-EKMB1300100K
Series: WL
Operating Temperature Range: -20°C ~ 60°C (TA)
Features: Sensor PIR (Passive Infrared) - Digital Output
Package: Bulk
Family Name: EKMB1300100
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 870282-EKMB1300100K
Product Name Motion Sensors - Motion Sensors - Optical - EKMB1300100K
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.4K - KNX movement and presence detector - 184K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details