Panasonic Pir Sensor, 2.2M, 2.3V To 4V; Sensing Range Max Panasonic EKMB1293113

Description
PIR SENSOR, 2.2M, 2.3V TO 4V; Sensing Range Max:2.2m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:44°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
PIR SENSOR, 2.2M, 2.3V TO 4V; Sensing Range Max:2.2m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:44°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, 2.2M, 2.3V To 4V; Sensing Range Max Panasonic - 15AC8225 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, 2.2M, 2.3V To 4V; Sensing Range Max Panasonic
15AC8225
Pir Sensor, 2.2M, 2.3V To 4V; Sensing Range Max Panasonic 15AC8225
PIR SENSOR, 2.2M, 2.3V TO 4V; Sensing Range Max:2.2m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:44°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

PIR SENSOR, 2.2M, 2.3V TO 4V; Sensing Range Max:2.2m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:44°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 15AC8225
Product Name Pir Sensor, 2.2M, 2.3V To 4V; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300042 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2254636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Bracket
View Details