The EKMB1293112 is a motion sensor in the EKMB(WL) series with 2μA standby current consumption, digital output, and a Saturn lens for standard and slight-motion detection. It detects human movement with a field of view of 90° horizontally and 90° vertically, offering detection zones for standard motion (up to 2.2m) and slight motion (up to 2.2m), with a requirement that the target-substrate temperature difference exceeds 4°C. The sensor operates at 2.3V to 4.0V, has a circuit stability time of up to 25 seconds, and outputs a signal up to Vdd−0.5V with a maximum output current of 100μA. It is housed in a surface-mount package with a pitch of 5.08mm and dimensions of 14.9mm × 9.7mm × 6.4mm, suitable for battery-powered IoT and smart home applications.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC7058 |
| Product Name | Ekmb (Wl) Serie Panasonic |