Panasonic Pir Sensor, 2.2M, 2.3V To 4V; Sensing Range Max Panasonic EKMB1293111

Description
PIR SENSOR, 2.2M, 2.3V TO 4V; Sensing Range Max:2.2m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:44°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
PIR SENSOR, 2.2M, 2.3V TO 4V; Sensing Range Max:2.2m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:44°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, 2.2M, 2.3V To 4V; Sensing Range Max Panasonic - 15AC8223 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, 2.2M, 2.3V To 4V; Sensing Range Max Panasonic
15AC8223
Pir Sensor, 2.2M, 2.3V To 4V; Sensing Range Max Panasonic 15AC8223
PIR SENSOR, 2.2M, 2.3V TO 4V; Sensing Range Max:2.2m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:44°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

PIR SENSOR, 2.2M, 2.3V TO 4V; Sensing Range Max:2.2m; Supply Voltage Min:2.3V; Supply Voltage Max:4V; Beam Angle:44°; Response Time:-; Product Range:EKMB Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 15AC8223
Product Name Pir Sensor, 2.2M, 2.3V To 4V; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 519494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details