The EKMB1204113 is a wall-installation type motion sensor in the EKMB (WL) series, designed for battery-driven IoT and smart home applications. It operates with a 2μA standby current consumption, features a digital output, and has a detection range of up to 12m with a 40° horizontal and 105° vertical field of view, divided into 68 detection zones. The sensor is compatible with a 2.3V to 4.0V power supply, has a circuit stability time of up to 25 seconds, and operates within an ambient temperature range of -20°C to +60°C. The lens color is pearl white.
EKMB (WL) Serie RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC7053 |
| Product Name | Ekmb (Wl) Serie Rohs Compliant Panasonic |
| Approvals | RoHS |