The EKMB1204112 is a digital output passive infrared motion sensor with 2µA standby current consumption, designed for wall installation. It has a detection range of up to 12m with a first-step lens, 6m with a second-step lens, and 3m with a third-step lens, and features a 40° horizontal by 105° vertical field of view with 68 detection zones. It operates from 2.3V to 4.0V, has a circuit stability time of up to 25 seconds, and outputs a digital signal with a maximum current of 100µA. The sensor is intended for battery-powered IoT and smart home applications.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC7052 |
| Product Name | Ekmb (Wl) Serie Panasonic |