The EKMB1204111 is a wall-mount infrared motion sensor with 2μA standby current consumption, digital output, and a 40°×105° detection field of view. It detects movement up to 12m with a 3m detection range in the third step lens configuration, suitable for human movement at 1.0m/s. The sensor operates from 2.3V to 4.0V, with a circuit stability time of 25 seconds (typical) after power-up, and includes mask and standby hold modes for signal conditioning. The package includes a white lens and a P.C.D. of 5.08mm with 45°±4° mounting orientation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC7051 |
| Product Name | Ekmb (Wl) Serie Panasonic |