PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 2uA; Sensing Range Max:12m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:102°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motion and Occupancy Detectors |
| Product Number | 26T3940 |
| Product Name | Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic |
| Type | Passive Infrared, PIRs |