Panasonic Motion Sensors - Motion Sensors - Optical - EKMB1203111 EKMB1203111

Description
Manufacturer: Panasonic Win Source Part Number: 870281-EKMB1203111 Series: WL Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 472" (12m) 39.4' Polyethylene, White Lens Package: Tray Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870281-EKMB1203111 Series: WL Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 472" (12m) 39.4' Polyethylene, White Lens Package: Tray Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - EKMB1203111 - 870281-EKMB1203111 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - EKMB1203111
870281-EKMB1203111
Motion Sensors - Motion Sensors - Optical - EKMB1203111 870281-EKMB1203111
Manufacturer: Panasonic Win Source Part Number: 870281-EKMB1203111 Series: WL Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 472" (12m) 39.4' Polyethylene, White Lens Package: Tray Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500

Manufacturer: Panasonic
Win Source Part Number: 870281-EKMB1203111
Series: WL
Operating Temperature Range: -20°C ~ 60°C (TA)
Features: Sensor PIR (Passive Infrared) 472" (12m) 39.4' Polyethylene, White Lens
Package: Tray
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic - 26T3939 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic
26T3939
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic 26T3939
PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 2uA; Sensing Range Max:12m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:102°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes

PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 2uA; Sensing Range Max:12m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:102°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 870281-EKMB1203111 26T3939
Product Name Motion Sensors - Motion Sensors - Optical - EKMB1203111 Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.51 - PIR movement and presence detectors 10A - 185182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2027614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details