Panasonic Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic EKMB1201113

Description
PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 2uA; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:94°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes
Description
PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 2uA; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:94°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The PIR Motion Sensor (part number 14T0557) is a digital sensor designed for low power consumption, operating at a voltage range of -0.3V to 4.5V DC with a typical current draw of 2µA. It features a maximum sensing range of 5 meters and a beam angle of 94 degrees, making it suitable for various applications including lighting control, security systems, and home appliances. The sensor is housed in a metal package, providing excellent resistance to electromagnetic noise and ensuring reliable operation in diverse environments. It is RoHS compliant, indicating its environmental friendliness. The sensor's compact design allows for easy integration into battery-powered devices, extending battery life due to its low current requirements.

Datasheet Summary
Powered by GS/AI

The PIR Motion Sensor (part number 14T0557) is a digital sensor designed for low power consumption, operating at a voltage range of -0.3V to 4.5V DC with a typical current draw of 2µA. It features a maximum sensing range of 5 meters and a beam angle of 94 degrees, making it suitable for various applications including lighting control, security systems, and home appliances. The sensor is housed in a metal package, providing excellent resistance to electromagnetic noise and ensuring reliable operation in diverse environments. It is RoHS compliant, indicating its environmental friendliness. The sensor's compact design allows for easy integration into battery-powered devices, extending battery life due to its low current requirements.

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic - 14T0557 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic
14T0557
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic 14T0557
PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 2uA; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:94°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes

PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 2uA; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:94°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 14T0557
Product Name Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2520166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Surface
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details