Panasonic Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic EKMB1201112

Description
PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 2uA; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:94°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 2uA; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:94°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic - 14T0556 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic
14T0556
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic 14T0556
PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 2uA; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:94°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes

PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 2uA; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:94°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 14T0556
Product Name Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 2Ua; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.11 - PIR movement detectors 10A - 181182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2520166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Surface
View Details