Panasonic Pir Sensor, Digital, 3.5M, 4V, White; Sensing Range Max Panasonic EKMB1191111

Description
PIR SENSOR, DIGITAL, 3.5M, 4V, WHITE; Sensing Range Max:3.5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:97°; Response Time:-; Product Range:EKMB WL Series RoHS Compliant: Yes
Datasheet
Description
PIR SENSOR, DIGITAL, 3.5M, 4V, WHITE; Sensing Range Max:3.5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:97°; Response Time:-; Product Range:EKMB WL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, Digital, 3.5M, 4V, White; Sensing Range Max Panasonic - 60AC6620 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, Digital, 3.5M, 4V, White; Sensing Range Max Panasonic
60AC6620
Pir Sensor, Digital, 3.5M, 4V, White; Sensing Range Max Panasonic 60AC6620
PIR SENSOR, DIGITAL, 3.5M, 4V, WHITE; Sensing Range Max:3.5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:97°; Response Time:-; Product Range:EKMB WL Series RoHS Compliant: Yes

PIR SENSOR, DIGITAL, 3.5M, 4V, WHITE; Sensing Range Max:3.5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:97°; Response Time:-; Product Range:EKMB WL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 60AC6620
Product Name Pir Sensor, Digital, 3.5M, 4V, White; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2289498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass Break Detector
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.A1 - PIR movement detectors - 18A182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details