Panasonic Pir Sensor, Digital, 17M, 4V, Black; Sensing Range Max Panasonic EKMB1106112

Description
PIR SENSOR, DIGITAL, 17M, 4V, BLACK; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:62°; Response Time:-; Product Range:WL Series RoHS Compliant: Yes
Datasheet
Description
PIR SENSOR, DIGITAL, 17M, 4V, BLACK; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:62°; Response Time:-; Product Range:WL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Sensor, Digital, 17M, 4V, Black; Sensing Range Max Panasonic - 60AC6618 - Newark, An Avnet Company
Chicago, IL, United States
Pir Sensor, Digital, 17M, 4V, Black; Sensing Range Max Panasonic
60AC6618
Pir Sensor, Digital, 17M, 4V, Black; Sensing Range Max Panasonic 60AC6618
PIR SENSOR, DIGITAL, 17M, 4V, BLACK; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:62°; Response Time:-; Product Range:WL Series RoHS Compliant: Yes

PIR SENSOR, DIGITAL, 17M, 4V, BLACK; Sensing Range Max:17m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:62°; Response Time:-; Product Range:WL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 60AC6618
Product Name Pir Sensor, Digital, 17M, 4V, Black; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 18518230B300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2520161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type IR Detector
Mounting Wall Mount; Wall
View Details