Panasonic Motion Sensors - Motion Sensors - Optical - EKMB1101111 EKMB1101111

Description
Manufacturer: Panasonic Win Source Part Number: 870279-EKMB1101111 Series: WL Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 197" (5m) 16.4' Polyethylene, White Lens Package: Tray Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870279-EKMB1101111 Series: WL Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 197" (5m) 16.4' Polyethylene, White Lens Package: Tray Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Optical - EKMB1101111 - 870279-EKMB1101111 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - EKMB1101111
870279-EKMB1101111
Motion Sensors - Motion Sensors - Optical - EKMB1101111 870279-EKMB1101111
Manufacturer: Panasonic Win Source Part Number: 870279-EKMB1101111 Series: WL Operating Temperature Range: -20°C ~ 60°C (TA) Features: Sensor PIR (Passive Infrared) 197" (5m) 16.4' Polyethylene, White Lens Package: Tray Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.9500

Manufacturer: Panasonic
Win Source Part Number: 870279-EKMB1101111
Series: WL
Operating Temperature Range: -20°C ~ 60°C (TA)
Features: Sensor PIR (Passive Infrared) 197" (5m) 16.4' Polyethylene, White Lens
Package: Tray
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 1Ua; Sensing Range Max Panasonic - 14T0552 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 1Ua; Sensing Range Max Panasonic
14T0552
Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 1Ua; Sensing Range Max Panasonic 14T0552
PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 1uA; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:94°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes

PIR MOTION SENSOR, DIGITAL, -0.3VDC to 4.5VDC, 1uA; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:4VDC; Beam Angle:94°; Response Time:-; Product Range:EKMB Series; Sensor Supply Voltage:-0.3V DC to 4.5V DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 870279-EKMB1101111 14T0552
Product Name Motion Sensors - Motion Sensors - Optical - EKMB1101111 Pir Motion Sensor, Digital, -0.3Vdc To 4.5Vdc, 1Ua; Sensing Range Max Panasonic
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2798591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 22.97 ft (70 dm)
Mounting Wall Mount; Wall
View Details