Panasonic Pir Motion Sensor, -0.3 To 7Vdc; Sensing Range Max Panasonic EKMA1201112

Description
PIR MOTION SENSOR, -0.3 TO 7VDC; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMA Series; Sensor Supply Voltage:-0.3V DC to 7V DC RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, -0.3 TO 7VDC; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMA Series; Sensor Supply Voltage:-0.3V DC to 7V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, -0.3 To 7Vdc; Sensing Range Max Panasonic - 91R0369 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, -0.3 To 7Vdc; Sensing Range Max Panasonic
91R0369
Pir Motion Sensor, -0.3 To 7Vdc; Sensing Range Max Panasonic 91R0369
PIR MOTION SENSOR, -0.3 TO 7VDC; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMA Series; Sensor Supply Voltage:-0.3V DC to 7V DC RoHS Compliant: Yes

PIR MOTION SENSOR, -0.3 TO 7VDC; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMA Series; Sensor Supply Voltage:-0.3V DC to 7V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 91R0369
Product Name Pir Motion Sensor, -0.3 To 7Vdc; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 18518230B300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 4240381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Ceiling Mount; Ceiling
View Details