Panasonic Pir Motion Sensor, -0.3 To 7Vdc; Sensing Range Max Panasonic EKMA1101111

Description
PIR MOTION SENSOR, -0.3 TO 7VDC; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMA Series; Sensor Supply Voltage:-0.3V DC to 7V DC RoHS Compliant: Yes
Datasheet
Description
PIR MOTION SENSOR, -0.3 TO 7VDC; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMA Series; Sensor Supply Voltage:-0.3V DC to 7V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pir Motion Sensor, -0.3 To 7Vdc; Sensing Range Max Panasonic - 91R0365 - Newark, An Avnet Company
Chicago, IL, United States
Pir Motion Sensor, -0.3 To 7Vdc; Sensing Range Max Panasonic
91R0365
Pir Motion Sensor, -0.3 To 7Vdc; Sensing Range Max Panasonic 91R0365
PIR MOTION SENSOR, -0.3 TO 7VDC; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMA Series; Sensor Supply Voltage:-0.3V DC to 7V DC RoHS Compliant: Yes

PIR MOTION SENSOR, -0.3 TO 7VDC; Sensing Range Max:5m; Supply Voltage Min:2.3VDC; Supply Voltage Max:6VDC; Beam Angle:94°; Response Time:-; Product Range:EKMA Series; Sensor Supply Voltage:-0.3V DC to 7V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motion and Occupancy Detectors
Product Number 91R0365
Product Name Pir Motion Sensor, -0.3 To 7Vdc; Sensing Range Max Panasonic
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.4K - KNX movement and presence detector - 184K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2838010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Optical
Mounting Screw
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details