Panasonic Balun - EHFFD1750 EHFFD1750

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203580-EHFFD1750 Packaging: Bulk Mounting: Surface Mount Frequency Range: 1.7GHz to 1.95GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203580-EHFFD1750 Packaging: Bulk Mounting: Surface Mount Frequency Range: 1.7GHz to 1.95GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - EHFFD1750 - 203580-EHFFD1750 - Win Source Electronics
Laguna Hills, CA, United States
Balun - EHFFD1750
203580-EHFFD1750
Balun - EHFFD1750 203580-EHFFD1750
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203580-EHFFD1750 Packaging: Bulk Mounting: Surface Mount Frequency Range: 1.7GHz to 1.95GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 203580-EHFFD1750
Packaging: Bulk
Mounting: Surface Mount
Frequency Range: 1.7GHz to 1.95GHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 1.0dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 203580-EHFFD1750
Product Name Balun - EHFFD1750
Frequency 1.70E9 to 1.95E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details