Panasonic RF Power Dividers/Splitters - EHFFD1508 EHFFD1508

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203578-EHFFD1508 Packaging: Bulk Specifications: Isolation (Min) 18dB, 2.1 VSWR (Max) Frequency: 981 to 1008MHz Operating Insertion Loss: 4dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203578-EHFFD1508 Packaging: Bulk Specifications: Isolation (Min) 18dB, 2.1 VSWR (Max) Frequency: 981 to 1008MHz Operating Insertion Loss: 4dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - EHFFD1508 - EHFFD1508 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - EHFFD1508
EHFFD1508
RF Power Dividers/Splitters - EHFFD1508 EHFFD1508
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203578-EHFFD1508 Packaging: Bulk Specifications: Isolation (Min) 18dB, 2.1 VSWR (Max) Frequency: 981 to 1008MHz Operating Insertion Loss: 4dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 203578-EHFFD1508
Packaging: Bulk
Specifications: Isolation (Min) 18dB, 2.1 VSWR (Max)
Frequency: 981 to 1008MHz Operating
Insertion Loss: 4dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rf Power Divider Splitter - 851-EHFFD1508 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-EHFFD1508
Rf Power Divider Splitter 851-EHFFD1508
High Isolation Hybrid Power Divider Product overview: EHFFD1508 from Panasonic is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EHFFD1508 can be used for catalog matching and distributor lookup.

High Isolation Hybrid Power Divider Product overview: EHFFD1508 from Panasonic is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EHFFD1508 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number EHFFD1508 851-EHFFD1508
Product Name RF Power Dividers/Splitters - EHFFD1508 Rf Power Divider Splitter
Frequency 981.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-20-10 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 0.05 to 20.00 MHz
Insertion Loss 0.50 dB
View Details
Power Splitters/Combiners - WM4PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
2.1GHZ 2.3GHZ Rf Power Divider Splitter - 851-PD22-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 2100.00 to 2300.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers
18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details