Panasonic RF and Wireless - RF Power Dividers-Splitters EHF-FD1779

Description
RF POWER DIVIDER 720MHZ-1008MHZ
Datasheet
Description
RF POWER DIVIDER 720MHZ-1008MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - EHF-FD1779 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
EHF-FD1779
RF and Wireless - RF Power Dividers-Splitters EHF-FD1779
RF POWER DIVIDER 720MHZ-1008MHZ

RF POWER DIVIDER 720MHZ-1008MHZ

Supplier's Site
RF Power Dividers/Splitters - EHF-FD1779 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
EHF-FD1779
RF Power Dividers/Splitters EHF-FD1779
RF POWER DIVIDER 720MHZ-1008MHZ

RF POWER DIVIDER 720MHZ-1008MHZ

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number EHF-FD1779 EHF-FD1779
Product Name RF and Wireless - RF Power Dividers-Splitters RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4763-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details