Panasonic Balun - EHF-FD1629 EHF-FD1629

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124473-EHF-FD1629 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.55GHz to 2GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 0.8dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124473-EHF-FD1629 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.55GHz to 2GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 0.8dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - EHF-FD1629 - 124473-EHF-FD1629 - Win Source Electronics
Laguna Hills, CA, United States
Balun - EHF-FD1629
124473-EHF-FD1629
Balun - EHF-FD1629 124473-EHF-FD1629
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124473-EHF-FD1629 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.55GHz to 2GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 0.8dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 124473-EHF-FD1629
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 1.55GHz to 2GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 0.8dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 124473-EHF-FD1629
Product Name Balun - EHF-FD1629
Frequency 1.55E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details