Panasonic Balun - EHF-FD1619 EHF-FD1619

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101564-EHF-FD1619 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.2GHz to 2.2GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101564-EHF-FD1619 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.2GHz to 2.2GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - EHF-FD1619 - 101564-EHF-FD1619 - Win Source Electronics
Laguna Hills, CA, United States
Balun - EHF-FD1619
101564-EHF-FD1619
Balun - EHF-FD1619 101564-EHF-FD1619
Manufacturer: Panasonic Electronic Components Win Source Part Number: 101564-EHF-FD1619 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.2GHz to 2.2GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 101564-EHF-FD1619
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 1.2GHz to 2.2GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 1.0dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 101564-EHF-FD1619
Product Name Balun - EHF-FD1619
Frequency 1.20E9 to 2.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details