Panasonic Balun EHF-FD1618

Description
BALUN 700MHZ-1.3GHZ 50/50 1206
Datasheet
Description
BALUN 700MHZ-1.3GHZ 50/50 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 700MHZ-1.3GHZ 50/50 1206

BALUN 700MHZ-1.3GHZ 50/50 1206

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number EHF-FD1618
Product Name Balun
Operating Frequency 700 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF2401AG-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - SI4769-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details