Panasonic RF Directional Coupler - EHF-FD1546 EHF-FD1546

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035969-EHF-FD1546 Packaging: Bulk Frequency: 800MHz Coupling Factor: 17dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0606 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035969-EHF-FD1546 Packaging: Bulk Frequency: 800MHz Coupling Factor: 17dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0606 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - EHF-FD1546 - 1035969-EHF-FD1546 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - EHF-FD1546
1035969-EHF-FD1546
RF Directional Coupler - EHF-FD1546 1035969-EHF-FD1546
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035969-EHF-FD1546 Packaging: Bulk Frequency: 800MHz Coupling Factor: 17dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0606 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035969-EHF-FD1546
Packaging: Bulk
Frequency: 800MHz
Coupling Factor: 17dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 0606
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1035969-EHF-FD1546
Product Name RF Directional Coupler - EHF-FD1546
Frequency 8.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products