Panasonic RF Directional Coupler - EHF-FD1541 EHF-FD1541

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100478-EHF-FD1541 Packaging: Reel - TR Coupler Type: Standard Frequency: 1.8GHz to 2GHz Coupling Factor: 14 ± 2dB Insertion Loss: 0.35dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0606 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100478-EHF-FD1541 Packaging: Reel - TR Coupler Type: Standard Frequency: 1.8GHz to 2GHz Coupling Factor: 14 ± 2dB Insertion Loss: 0.35dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0606 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - EHF-FD1541 - 100478-EHF-FD1541 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - EHF-FD1541
100478-EHF-FD1541
RF Directional Coupler - EHF-FD1541 100478-EHF-FD1541
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100478-EHF-FD1541 Packaging: Reel - TR Coupler Type: Standard Frequency: 1.8GHz to 2GHz Coupling Factor: 14 ± 2dB Insertion Loss: 0.35dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0606 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100478-EHF-FD1541
Packaging: Reel - TR
Coupler Type: Standard
Frequency: 1.8GHz to 2GHz
Coupling Factor: 14 ± 2dB
Insertion Loss: 0.35dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 0606
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 100478-EHF-FD1541
Product Name RF Directional Coupler - EHF-FD1541
Frequency 1.80E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details