Panasonic RF/IF and RFID - RF Directional Coupler EHF-FD1540

Description
Win Source Part Number: 1056992-EHF-FD1540 Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR),Cut Tape (CT) Applications: Telecom/Datacom Systems Standard Package: 4,000 Coupler Type: Standard Frequency: 800MHz ~ 1GHz Coupling Factor: 17 ± 2dB Insertion Loss: 0.25dB Isolation: 25dB Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): EHF-FD1540EHFFD1540; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: EHFFD1540,P10684TR-N DR,P10684BK,P10684TR ,P10684-ND,P10684CT- NDR,P10684,P10684CT Base Product Number: EHF-FD154 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1056992-EHF-FD1540 Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR),Cut Tape (CT) Applications: Telecom/Datacom Systems Standard Package: 4,000 Coupler Type: Standard Frequency: 800MHz ~ 1GHz Coupling Factor: 17 ± 2dB Insertion Loss: 0.25dB Isolation: 25dB Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): EHF-FD1540EHFFD1540; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: EHFFD1540,P10684TR-N DR,P10684BK,P10684TR ,P10684-ND,P10684CT- NDR,P10684,P10684CT Base Product Number: EHF-FD154 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1056992-EHF-FD1540 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1056992-EHF-FD1540
RF/IF and RFID - RF Directional Coupler 1056992-EHF-FD1540
Win Source Part Number: 1056992-EHF-FD1540 Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel (TR),Cut Tape (CT) Applications: Telecom/Datacom Systems Standard Package: 4,000 Coupler Type: Standard Frequency: 800MHz ~ 1GHz Coupling Factor: 17 ± 2dB Insertion Loss: 0.25dB Isolation: 25dB Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): EHF-FD1540EHFFD1540; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: EHFFD1540,P10684TR-N DR,P10684BK,P10684TR ,P10684-ND,P10684CT- NDR,P10684,P10684CT Base Product Number: EHF-FD154 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1056992-EHF-FD1540
Category: RF/IF and RFID>RF Directional Coupler
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Telecom/Datacom Systems
Standard Package: 4,000
Coupler Type: Standard
Frequency: 800MHz ~ 1GHz
Coupling Factor: 17 ± 2dB
Insertion Loss: 0.25dB
Isolation: 25dB
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): EHF-FD1540EHFFD1540;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Other Names: EHFFD1540,P10684TR-NDR,P10684BK,P10684TR,P10684-ND,P10684CT-NDR,P10684,P10684CT
Base Product Number: EHF-FD154
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1056992-EHF-FD1540
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 8.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details