Panasonic RF/IF and RFID - RF Directional Coupler EHF-4CT0835

Description
Win Source Part Number: 1056991-EHF-4CT0835 Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: Cellular Standard Package: 500 Power - Max: 5W Coupler Type: Standard Frequency: 835MHz Coupling Factor: 20dB Insertion Loss: 0.25dB Isolation: 30dB Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: EHF4CT0835,P12045TR, P12045TR-ND,P12045TR -NDR,10-EHF-4CT0835C T,P12045CT-NDR,P1204 5CT-ND,10-EHF-4CT083 5DKR,10-EHF-4CT0835T R,P12045CT Base Product Number: EHF-4CT Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1056991-EHF-4CT0835 Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: Cellular Standard Package: 500 Power - Max: 5W Coupler Type: Standard Frequency: 835MHz Coupling Factor: 20dB Insertion Loss: 0.25dB Isolation: 30dB Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: EHF4CT0835,P12045TR, P12045TR-ND,P12045TR -NDR,10-EHF-4CT0835C T,P12045CT-NDR,P1204 5CT-ND,10-EHF-4CT083 5DKR,10-EHF-4CT0835T R,P12045CT Base Product Number: EHF-4CT Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1056991-EHF-4CT0835 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1056991-EHF-4CT0835
RF/IF and RFID - RF Directional Coupler 1056991-EHF-4CT0835
Win Source Part Number: 1056991-EHF-4CT0835 Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: Cellular Standard Package: 500 Power - Max: 5W Coupler Type: Standard Frequency: 835MHz Coupling Factor: 20dB Insertion Loss: 0.25dB Isolation: 30dB Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Panasonic Electronic Components Other Names: EHF4CT0835,P12045TR, P12045TR-ND,P12045TR -NDR,10-EHF-4CT0835C T,P12045CT-NDR,P1204 5CT-ND,10-EHF-4CT083 5DKR,10-EHF-4CT0835T R,P12045CT Base Product Number: EHF-4CT Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1056991-EHF-4CT0835
Category: RF/IF and RFID>RF Directional Coupler
Package: Tape & Reel
Applications: Cellular
Standard Package: 500
Power - Max: 5W
Coupler Type: Standard
Frequency: 835MHz
Coupling Factor: 20dB
Insertion Loss: 0.25dB
Isolation: 30dB
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Other Names: EHF4CT0835,P12045TR,P12045TR-ND,P12045TR-NDR,10-EHF-4CT0835CT,P12045CT-NDR,P12045CT-ND,10-EHF-4CT0835DKR,10-EHF-4CT0835TR,P12045CT
Base Product Number: EHF-4CT
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1056991-EHF-4CT0835
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 8.35E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details