Panasonic RF Directional Coupler - EHF-2CM0900 EHF-2CM0900

Description
Manufacturer: Panasonic Win Source Part Number: 870273-EHF-2CM0900 Features: RF Directional Coupler Cellular 900MHz 14.5dB 3W 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: P12042CT, P12042TR-NDR, P12042TR, P12042CT-NDR, EHF2CM0900
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870273-EHF-2CM0900 Features: RF Directional Coupler Cellular 900MHz 14.5dB 3W 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: P12042CT, P12042TR-NDR, P12042TR, P12042CT-NDR, EHF2CM0900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - EHF-2CM0900 - 870273-EHF-2CM0900 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - EHF-2CM0900
870273-EHF-2CM0900
RF Directional Coupler - EHF-2CM0900 870273-EHF-2CM0900
Manufacturer: Panasonic Win Source Part Number: 870273-EHF-2CM0900 Features: RF Directional Coupler Cellular 900MHz 14.5dB 3W 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: P12042CT, P12042TR-NDR, P12042TR, P12042CT-NDR, EHF2CM0900

Manufacturer: Panasonic
Win Source Part Number: 870273-EHF-2CM0900
Features: RF Directional Coupler Cellular 900MHz 14.5dB 3W 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: P12042CT, P12042TR-NDR, P12042TR, P12042CT-NDR, EHF2CM0900

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 870273-EHF-2CM0900
Product Name RF Directional Coupler - EHF-2CM0900
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details