Panasonic RF and Wireless - Balun EHF-2BG2450

Description
BALUN 2.4GHZ-2.5GHZ 50/200 0805
Datasheet
Description
BALUN 2.4GHZ-2.5GHZ 50/200 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun EHF-2BG2450
BALUN 2.4GHZ-2.5GHZ 50/200 0805

BALUN 2.4GHZ-2.5GHZ 50/200 0805

Supplier's Site
BALUN 2.4GHZ-2.5GHZ 50/200 0805

BALUN 2.4GHZ-2.5GHZ 50/200 0805

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number EHF-2BG2450 EHF-2BG2450
Product Name RF and Wireless - Balun Balun
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Amplifiers - BGA824N6E6329XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; Galileo, GLONASS, GPS
Supply Voltage Other; 1.5V ~ 3.6V
Package Type 6-XFDFN
View Details
Interface - Drivers, Receivers, Transceivers - 26LS31/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI3016-F-FSR-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details