Panasonic Balun EHF-2BG0920

Description
BALUN 880MHZ-960MHZ 50/200 0805
Datasheet
Description
BALUN 880MHZ-960MHZ 50/200 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 880MHZ-960MHZ 50/200 0805

BALUN 880MHZ-960MHZ 50/200 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number EHF-2BG0920
Product Name Balun
Operating Frequency 880 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Switches - AS186-302LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; GSM; GSM, ISM, PCS, WCDMA
Supply Voltage Other; 3V, 5V
Operating Frequency ? to 4000 MHz
View Details
2 suppliers