Panasonic Balun EHF-2BE1800

Description
BALUN 1.7GHZ-1.9GHZ 50/100 0805
Datasheet
Description
BALUN 1.7GHZ-1.9GHZ 50/100 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 1.7GHZ-1.9GHZ 50/100 0805

BALUN 1.7GHZ-1.9GHZ 50/100 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number EHF-2BE1800
Product Name Balun
Operating Frequency 1700 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54F652SDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI3210M-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details