The EHF-2BE0920 is a balun designed for use in cellular phone applications, operating within a frequency range of 880 MHz to 960 MHz. It features a compact 0805 (2012 metric) package and supports both 50 and 100 Ohm impedance configurations. The balun has a maximum input power rating of 100 mW and operates effectively within a temperature range of -30°C to +85°C, with a storage temperature capability of -40°C to +85°C. The device is constructed with a ceramic substrate and is designed to ensure minimal insertion loss and good balance characteristics. It is important to note that this component cannot apply a DC bias. The product is suitable for engineers looking for reliable RF performance in mobile communication devices.
BALUN 880-960 MHZ 50/100OHM Product overview: EHF-2BE0920 from Panasonic is a Balun for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960 MHZ, 100OHM. Search-friendly keywords include Balun, electronic component, datasheet, replacement part, 960 MHZ, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 849-EHF-2BE0920 can be used for catalog matching and distributor lookup.
RF Balun 880MHz ~ 960MHz 50 / 100Ohm 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Data Baluns | Data Baluns |
| Product Number | 849-EHF-2BE0920 | EHF-2BE0920 |
| Product Name | 960 MHZ 100OHM Balun | Balun |