Panasonic Balun EHF-2BD2060

Description
BALUN 1.92GHZ-2.17GHZ 50/50 0805
Datasheet
Description
BALUN 1.92GHZ-2.17GHZ 50/50 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 1.92GHZ-2.17GHZ 50/50 0805

BALUN 1.92GHZ-2.17GHZ 50/50 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number EHF-2BD2060
Product Name Balun
Operating Frequency 1920 to 2170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - 336-2562-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details