Panasonic Balun EHF-2BD1800

Description
BALUN 1.7GHZ-1.9GHZ 50/50 0805
Datasheet
Description
BALUN 1.7GHZ-1.9GHZ 50/50 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 1.7GHZ-1.9GHZ 50/50 0805

BALUN 1.7GHZ-1.9GHZ 50/50 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number EHF-2BD1800
Product Name Balun
Operating Frequency 1700 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Amplifiers - BGA125N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; Beidou, Galileo, GLONASS, GPS
Supply Voltage Other; 1.1V ~ 3.3V
Package Type 6-XFDFN
View Details
Interface - Drivers, Receivers, Transceivers - 32R2210RX-4CL - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 336-5377-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details