Panasonic Balun EHF-1BE1800

Description
BALUN 1.7GHZ-1.9GHZ 50/100 1206
Datasheet
Description
BALUN 1.7GHZ-1.9GHZ 50/100 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 1.7GHZ-1.9GHZ 50/100 1206

BALUN 1.7GHZ-1.9GHZ 50/100 1206

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number EHF-1BE1800
Product Name Balun
Operating Frequency 1700 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - 448-CYW43455XKUBGTTR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
2 suppliers
Telecom - 336-SI32184-A-FMRDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details