Panasonic Balun EHF-1BD1800

Description
BALUN 1.7GHZ-1.9GHZ 50/50 1206
Datasheet
Description
BALUN 1.7GHZ-1.9GHZ 50/50 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 1.7GHZ-1.9GHZ 50/50 1206

BALUN 1.7GHZ-1.9GHZ 50/50 1206

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number EHF-1BD1800
Product Name Balun
Operating Frequency 1700 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Amplifiers - AWT6264RM49P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; WiMax
Supply Voltage Other; 5V
Package Type 10-SMD Module, No Lead
View Details