Panasonic Power Supplies Board Mount DCDC Converters - EHD-RD3362B EHD-RD3362B

Description
Manufacturer: Panasonic Win Source Part Number: 931910-EHD-RD3362B Series: EHD-RD Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 24.6V - - 200mA 113V - 170V Input Package: Tray Package: 10-SIP Module, 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: EHDRD3362B, P13452
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 931910-EHD-RD3362B Series: EHD-RD Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 24.6V - - 200mA 113V - 170V Input Package: Tray Package: 10-SIP Module, 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: EHDRD3362B, P13452
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EHD-RD3362B
931910-EHD-RD3362B
Power Supplies Board Mount DCDC Converters - EHD-RD3362B 931910-EHD-RD3362B
Manufacturer: Panasonic Win Source Part Number: 931910-EHD-RD3362B Series: EHD-RD Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 24.6V - - 200mA 113V - 170V Input Package: Tray Package: 10-SIP Module, 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: EHDRD3362B, P13452

Manufacturer: Panasonic
Win Source Part Number: 931910-EHD-RD3362B
Series: EHD-RD
Operating Temperature Range: -20°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 24.6V - - 200mA 113V - 170V Input
Package: Tray
Package: 10-SIP Module, 5 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: EHDRD3362B, P13452

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 931910-EHD-RD3362B
Product Name Power Supplies Board Mount DCDC Converters - EHD-RD3362B
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10360-240-4u-27615 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details