Panasonic Power Supplies Board Mount DCDC Converters - EHD-RD3324 EHD-RD3324

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 793064-EHD-RD3324 Series: EHD-RD Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 10-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 2W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 75% Family Name: EHDRD3324 Categories: Power Supplies - Board Mount Dimension: 1.11" L x 0.24" W x 0.70" H (28.2mm x 6.0mm x 17.9mm) Input Voltage MIN: 113V Voltage Input MAX: 170V Current - Output (Maximum): 200mA Introduction Date: February 06, 2002 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 793064-EHD-RD3324 Series: EHD-RD Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 10-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 2W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 75% Family Name: EHDRD3324 Categories: Power Supplies - Board Mount Dimension: 1.11" L x 0.24" W x 0.70" H (28.2mm x 6.0mm x 17.9mm) Input Voltage MIN: 113V Voltage Input MAX: 170V Current - Output (Maximum): 200mA Introduction Date: February 06, 2002 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EHD-RD3324
793064-EHD-RD3324
Power Supplies Board Mount DCDC Converters - EHD-RD3324 793064-EHD-RD3324
Manufacturer: Panasonic Electronic Components Win Source Part Number: 793064-EHD-RD3324 Series: EHD-RD Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 10-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 2W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 75% Family Name: EHDRD3324 Categories: Power Supplies - Board Mount Dimension: 1.11" L x 0.24" W x 0.70" H (28.2mm x 6.0mm x 17.9mm) Input Voltage MIN: 113V Voltage Input MAX: 170V Current - Output (Maximum): 200mA Introduction Date: February 06, 2002 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 793064-EHD-RD3324
Series: EHD-RD
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 10-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Efficiency: 75%
Family Name: EHDRD3324
Categories: Power Supplies - Board Mount
Dimension: 1.11" L x 0.24" W x 0.70" H (28.2mm x 6.0mm x 17.9mm)
Input Voltage MIN: 113V
Voltage Input MAX: 170V
Current - Output (Maximum): 200mA
Introduction Date: February 06, 2002
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 793064-EHD-RD3324
Product Name Power Supplies Board Mount DCDC Converters - EHD-RD3324
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1458-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details