Panasonic Crystals, Oscillators, Resonators - Resonators EFO-SS8004E5

Description
Win Source Part Number: 1056896-EFO-SS8004E5 Category: Crystals, Oscillators, Resonators>Resonator s Series: EFO-SS Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 21 pF Frequency: 8 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): EFO-SS8004E5EFOSS800 4E5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EFOSS8004E5,PX800SST R,PX800SSCT,PX800SSD KR Base Product Number: EFO-SS Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1056896-EFO-SS8004E5 Category: Crystals, Oscillators, Resonators>Resonator s Series: EFO-SS Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 21 pF Frequency: 8 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): EFO-SS8004E5EFOSS800 4E5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EFOSS8004E5,PX800SST R,PX800SSCT,PX800SSD KR Base Product Number: EFO-SS Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1056896-EFO-SS8004E5 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1056896-EFO-SS8004E5
Crystals, Oscillators, Resonators - Resonators 1056896-EFO-SS8004E5
Win Source Part Number: 1056896-EFO-SS8004E5 Category: Crystals, Oscillators, Resonators>Resonator s Series: EFO-SS Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 21 pF Frequency: 8 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): EFO-SS8004E5EFOSS800 4E5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EFOSS8004E5,PX800SST R,PX800SSCT,PX800SSD KR Base Product Number: EFO-SS Product Status: Obsolete

Win Source Part Number: 1056896-EFO-SS8004E5
Category: Crystals, Oscillators, Resonators>Resonators
Series: EFO-SS
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 21 pF
Frequency: 8 MHz
Height: 0.047" (1.19mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Alternative Parts (Cross-Reference): EFO-SS8004E5EFOSS8004E5;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Panasonic Electronic Components
Other Names: EFOSS8004E5,PX800SSTR,PX800SSCT,PX800SSDKR
Base Product Number: EFO-SS
Product Status: Obsolete

Buy Now Datasheet
Resonators EFO-SS8004E5
CERAMIC RES 8.0000MHZ 21PF SMD

CERAMIC RES 8.0000MHZ 21PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Resonators
Product Number 1056896-EFO-SS8004E5 EFO-SS8004E5
Product Name Crystals, Oscillators, Resonators - Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1093148-SIT1602BI-12-33E-25.000625 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 500DCAB50M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details