Panasonic Crystals, Oscillators, Resonators - Resonators EFO-SS5004E5

Description
Win Source Part Number: 1115212-EFO-SS5004E5 Category: Crystals, Oscillators, Resonators>Resonator s Series: EFO-SS Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 21 pF Frequency: 5 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: PX500SSTR,EFOSS5004E 5,PX500SSCT,PX500SSD KR Base Product Number: EFO-SS Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1115212-EFO-SS5004E5 Category: Crystals, Oscillators, Resonators>Resonator s Series: EFO-SS Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 21 pF Frequency: 5 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: PX500SSTR,EFOSS5004E 5,PX500SSCT,PX500SSD KR Base Product Number: EFO-SS Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1115212-EFO-SS5004E5 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1115212-EFO-SS5004E5
Crystals, Oscillators, Resonators - Resonators 1115212-EFO-SS5004E5
Win Source Part Number: 1115212-EFO-SS5004E5 Category: Crystals, Oscillators, Resonators>Resonator s Series: EFO-SS Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 21 pF Frequency: 5 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: PX500SSTR,EFOSS5004E 5,PX500SSCT,PX500SSD KR Base Product Number: EFO-SS Product Status: Obsolete

Win Source Part Number: 1115212-EFO-SS5004E5
Category: Crystals, Oscillators, Resonators>Resonators
Series: EFO-SS
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 21 pF
Frequency: 5 MHz
Height: 0.047" (1.19mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Panasonic Electronic Components
Other Names: PX500SSTR,EFOSS5004E5,PX500SSCT,PX500SSDKR
Base Product Number: EFO-SS
Product Status: Obsolete

Buy Now Datasheet
Resonators EFO-SS5004E5
CERAMIC RES 5.0000MHZ 21PF SMD

CERAMIC RES 5.0000MHZ 21PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Resonators
Product Number 1115212-EFO-SS5004E5 EFO-SS5004E5
Product Name Crystals, Oscillators, Resonators - Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 5 MHz 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
6 suppliers
Programmable Timers and Oscillators - CY2XF34FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details