Panasonic Resonators EFO-PS6004E5

Description
CERAMIC RES 6.0000MHZ SMD
Description
CERAMIC RES 6.0000MHZ SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-PS6004E5
CERAMIC RES 6.0000MHZ SMD

CERAMIC RES 6.0000MHZ SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number EFO-PS6004E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-9-34B-C-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
ABM8G MHz Crystal - ABM8G-28.63636MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 28.64 MHz
Frequency Stability 30 ppm
View Details
4 suppliers