Panasonic Crystals, Oscillators, Resonators - Resonators EFO-H418MS12

Description
Win Source Part Number: 1056895-EFO-H418MS12 Category: Crystals, Oscillators, Resonators>Resonator s Series: EFO-H Type: SAW Package: Bulk Standard Package: 200 Impedance: 30 Ohms Frequency: 418 MHz Height: 0.138" (3.50mm) Frequency Stability: -150ppm, +50ppm Mounting Type: Through Hole Package / Case: Metal Can - 3 Lead Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.358" Dia (9.10mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Panasonic Electronic Components Other Names: EFOH418MS12,PX418S1 Base Product Number: EFO-H418 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1056895-EFO-H418MS12 Category: Crystals, Oscillators, Resonators>Resonator s Series: EFO-H Type: SAW Package: Bulk Standard Package: 200 Impedance: 30 Ohms Frequency: 418 MHz Height: 0.138" (3.50mm) Frequency Stability: -150ppm, +50ppm Mounting Type: Through Hole Package / Case: Metal Can - 3 Lead Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.358" Dia (9.10mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Panasonic Electronic Components Other Names: EFOH418MS12,PX418S1 Base Product Number: EFO-H418 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1056895-EFO-H418MS12 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1056895-EFO-H418MS12
Crystals, Oscillators, Resonators - Resonators 1056895-EFO-H418MS12
Win Source Part Number: 1056895-EFO-H418MS12 Category: Crystals, Oscillators, Resonators>Resonator s Series: EFO-H Type: SAW Package: Bulk Standard Package: 200 Impedance: 30 Ohms Frequency: 418 MHz Height: 0.138" (3.50mm) Frequency Stability: -150ppm, +50ppm Mounting Type: Through Hole Package / Case: Metal Can - 3 Lead Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.358" Dia (9.10mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Panasonic Electronic Components Other Names: EFOH418MS12,PX418S1 Base Product Number: EFO-H418 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1056895-EFO-H418MS12
Category: Crystals, Oscillators, Resonators>Resonators
Series: EFO-H
Type: SAW
Package: Bulk
Standard Package: 200
Impedance: 30 Ohms
Frequency: 418 MHz
Height: 0.138" (3.50mm)
Frequency Stability: -150ppm, +50ppm
Mounting Type: Through Hole
Package / Case: Metal Can - 3 Lead
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.358" Dia (9.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Panasonic Electronic Components
Other Names: EFOH418MS12,PX418S1
Base Product Number: EFO-H418
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resonators EFO-H418MS12
SAW RES 418.0000MHZ T/H

SAW RES 418.0000MHZ T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Resonators
Product Number 1056895-EFO-H418MS12 EFO-H418MS12
Product Name Crystals, Oscillators, Resonators - Resonators Resonators
Oscillator Type SAW
Package / Form Factor Metal Can - 3 Lead Through Hole
Frequency 418 MHz 418 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details